Kyocera Corporation Ceramic Capacitors 06033A200JAT2A

Description
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11802-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11802-6-ND
Ceramic Capacitors 478-11802-6-ND
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11802-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11802-1-ND
Ceramic Capacitors 478-11802-1-ND
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11802-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11802-2-ND
Ceramic Capacitors 478-11802-2-ND
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 20Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3745 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3745
Ceramic Capacitor 20Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3745
CERAMIC CAPACITOR 20PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:20pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:20pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 20Pf, 25V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 25V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4837
Cap, 20Pf, 25V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4837
CAP, 20PF, 25V, MLCC, 0603; Capacitance:20pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 20PF, 25V, MLCC, 0603; Capacitance:20pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06033A200JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A200JAT2A
Ceramic Capacitors 06033A200JAT2A
CAP CER 20PF 25V C0G/NP0 0603

CAP CER 20PF 25V C0G/NP0 0603

Supplier's Site Datasheet
CAP CER 20PF 25V C0G/NP0 0603 - 66-06033A200JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 20PF 25V C0G/NP0 0603
66-06033A200JAT2A
CAP CER 20PF 25V C0G/NP0 0603 66-06033A200JAT2A
CAP CER 20PF 25V C0G/NP0 0603

CAP CER 20PF 25V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11802-6-ND 478-11802-1-ND 55J3745 06033A200JAT2A 66-06033A200JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 20Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors CAP CER 20PF 25V C0G/NP0 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers