The Capacitor Ceramic 180pF 25V, C0G, 5%, 0603 from Kyocera AVX is a surface-mount capacitor designed for applications requiring stable capacitance over a wide temperature range. It features a capacitance of 180pF with a voltage rating of 25V and a tolerance of ±5%. The C0G (NP0) dielectric provides excellent stability, with a capacitance change of only ±30ppm/°C across a temperature range of -55°C to +125°C. This capacitor exhibits negligible hysteresis and minimal aging characteristics, making it suitable for precision applications. The component is packaged in a 0603 case size and is available in full reel format, facilitating automated assembly processes. Additionally, it is RoHS compliant, ensuring it meets environmental regulations.
CAPACITOR CERAMIC 180PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 94H7121 |
| Product Name | Capacitor Ceramic 180Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |