AVX Corporation Connectors,Interconnects 06033A120GAT2A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination Style: Solder
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details