Kyocera Corporation Ceramic Capacitors 06033A110JAT4A

Description
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11798-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11798-1-ND
Ceramic Capacitors 478-11798-1-ND
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

11pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11798-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11798-2-ND
Ceramic Capacitors 478-11798-2-ND
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

11pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11798-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11798-6-ND
Ceramic Capacitors 478-11798-6-ND
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

11pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06033A110JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A110JAT4A
Ceramic Capacitors 06033A110JAT4A
CAP CER 11PF 25V C0G/NP0 0603

CAP CER 11PF 25V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 11Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J3701 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 11Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J3701
Capacitor Ceramic 11Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J3701
CAPACITOR CERAMIC 11PF 25V, C0G, 5%, 0603; Capacitance:11pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 11PF 25V, C0G, 5%, 0603; Capacitance:11pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11798-1-ND 478-11798-6-ND 06033A110JAT4A 55J3701
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 11Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1210C472J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers