Kyocera Corporation SMD 25V 1000pF Capacitor 06033A102FAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1E102FT NEW GLOBAL PN 25V 1000pF A 581-KGM15ACG1E102FT Product overview: 06033A102FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A102FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1E102FT NEW GLOBAL PN 25V 1000pF A 581-KGM15ACG1E102FT Product overview: 06033A102FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A102FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 1000pF Capacitor
60-06033A102FAT2A
SMD 25V 1000pF Capacitor 60-06033A102FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1E102FT NEW GLOBAL PN 25V 1000pF A 581-KGM15ACG1E102FT Product overview: 06033A102FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A102FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1E102FT NEW GLOBAL PN 25V 1000pF A 581-KGM15ACG1E102FT Product overview: 06033A102FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A102FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06033A102FAT2A - 853316-06033A102FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033A102FAT2A
853316-06033A102FAT2A
Ceramic Capacitors - 06033A102FAT2A 853316-06033A102FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853316-06033A102FAT2 A Features: 1000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06033A102FAT2A/4K, 478-7896-2, 478-7896-1, 06033A102FAT2A-ND, 06033A102FAT2A\\4K, 478-7896-6

Manufacturer: AVX Corporation
Win Source Part Number: 853316-06033A102FAT2A
Features: 1000 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06033A102FAT2A/4K, 478-7896-2, 478-7896-1, 06033A102FAT2A-ND, 06033A102FAT2A\\4K, 478-7896-6

Buy Now Datasheet
Ceramic Capacitors - 06033A102FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A102FAT2A
Ceramic Capacitors 06033A102FAT2A
CAP CER 1000PF 25V C0G/NP0 0603

CAP CER 1000PF 25V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 1000Pf, 25V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx - 95W9155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx
95W9155
Cap, 1000Pf, 25V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx 95W9155
CAP, 1000PF, 25V, 1%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 1000PF, 25V, 1%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 1000Pf, 25V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 53H6810 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 1000Pf, 25V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx
53H6810
Capacitor, Ceramic, 1000Pf, 25V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx 53H6810
CAPACITOR, CERAMIC, 1000PF, 25V, C0G/NP0, 1%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 1000PF, 25V, C0G/NP0, 1%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06033A102FAT2A 853316-06033A102FAT2A 06033A102FAT2A 95W9155 53H6810
Product Name SMD 25V 1000pF Capacitor Ceramic Capacitors - 06033A102FAT2A Ceramic Capacitors Cap, 1000Pf, 25V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx Capacitor, Ceramic, 1000Pf, 25V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details