Kyocera Corporation CAP CER 100PF 25V C0G/NP0 0603 06033A101KAT2A

Description
CAP CER 100PF 25V C0G/NP0 0603
Description
CAP CER 100PF 25V C0G/NP0 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 100PF 25V C0G/NP0 0603 - 66-06033A101KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 100PF 25V C0G/NP0 0603
66-06033A101KAT2A
CAP CER 100PF 25V C0G/NP0 0603 66-06033A101KAT2A
CAP CER 100PF 25V C0G/NP0 0603

CAP CER 100PF 25V C0G/NP0 0603

Supplier's Site
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 93C9342 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
93C9342
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 93C9342
CERAMIC CAPACITOR 100PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9154 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9154
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9154
SMD Multilayer Ceramic Capacitor, 100 pF, 10%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 10%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx - 94W2862 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx
94W2862
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx 94W2862
CERAMIC CAPACITOR 100PF 25V, C0G, 10%, 0603; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 25V, C0G, 10%, 0603; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 66-06033A101KAT2A 93C9342 95W9154 94W2862
Product Name CAP CER 100PF 25V C0G/NP0 0603 Ceramic Capacitor 100Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitor 100Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details