AVX Corporation Ceramic Capacitors 06032U8R2CAT2A

Description
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ15ACG2D8R2CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D8R2CTTR-ND
Ceramic Capacitors 478-KGQ15ACG2D8R2CTTR-ND
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D8R2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D8R2CT-ND
Ceramic Capacitors 478-KGQ15ACG2D8R2CT-ND
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D8R2CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D8R2CTDKR-ND
Ceramic Capacitors 478-KGQ15ACG2D8R2CTDKR-ND
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 200V, 0603, Reel; Capacitance Kyocera Avx - 13AC4443 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 200V, 0603, Reel; Capacitance Kyocera Avx
13AC4443
Cap, 8.2Pf, 200V, 0603, Reel; Capacitance Kyocera Avx 13AC4443
CAP, 8.2PF, 200V, 0603, REEL; Capacitance:8.2pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 200V, 0603, REEL; Capacitance:8.2pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Cap, 8.2Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx - 39K0161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx
39K0161
Cap, 8.2Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx 39K0161
CAP, 8.2PF, 200V, C0G/NP0, 0603; Capacitance:8.2pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 200V, C0G/NP0, 0603; Capacitance:8.2pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGQ15ACG2D8R2CTTR-ND 478-KGQ15ACG2D8R2CTDKR-ND 13AC4443
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 200V, 0603, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details