AVX Corporation SMD 200V 3pF Capacitor 06032U3R0BAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2D3R0BT NEW GLOBAL PN 200V 3pF C A 581-KGQ15ACG2D3R0BT Product overview: 06032U3R0BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 3pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 3pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032U3R0BAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2D3R0BT NEW GLOBAL PN 200V 3pF C A 581-KGQ15ACG2D3R0BT Product overview: 06032U3R0BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 3pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 3pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032U3R0BAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V 3pF Capacitor
60-06032U3R0BAT2A
SMD 200V 3pF Capacitor 60-06032U3R0BAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2D3R0BT NEW GLOBAL PN 200V 3pF C A 581-KGQ15ACG2D3R0BT Product overview: 06032U3R0BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 3pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 3pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032U3R0BAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2D3R0BT NEW GLOBAL PN 200V 3pF C A 581-KGQ15ACG2D3R0BT Product overview: 06032U3R0BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 3pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 3pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032U3R0BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Rf, 3Pf, 200V, 0603; Capacitance Kyocera Avx - 55J3638 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 3Pf, 200V, 0603; Capacitance Kyocera Avx
55J3638
Capacitor, Rf, 3Pf, 200V, 0603; Capacitance Kyocera Avx 55J3638
CAPACITOR, RF, 3PF, 200V, 0603; Capacitance:3pF; Voltage Rating:200V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAPACITOR, RF, 3PF, 200V, 0603; Capacitance:3pF; Voltage Rating:200V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 60-06032U3R0BAT2A 55J3638
Product Name SMD 200V 3pF Capacitor Capacitor, Rf, 3Pf, 200V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.00E-6 microF 3.00E-6 microF
WVAC 200 to ? volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details