AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06032U1R5BAT2A

Description
KYOCERA AVX 06032U1R5BAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06032U1R5BAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983986 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983986
MLCCs - Multilayer Ceramic Capacitors 6983986
KYOCERA AVX 06032U1R5BAT2A

KYOCERA AVX 06032U1R5BAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983986P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983986P
MLCCs - Multilayer Ceramic Capacitors 6983986P
KYOCERA AVX 06032U1R5BAT2A

KYOCERA AVX 06032U1R5BAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704761 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704761
MLCCs - Multilayer Ceramic Capacitors 1704761
KYOCERA AVX 06032U1R5BAT2A

KYOCERA AVX 06032U1R5BAT2A

Supplier's Site
Singapore, Singapore
SMD 200V 1.5pF Capacitor
60-06032U1R5BAT2A
SMD 200V 1.5pF Capacitor 60-06032U1R5BAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2D1R5BT NEW GLOBAL PN 200V 1.5pF A 581-KGQ15ACG2D1R5BT Product overview: 06032U1R5BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032U1R5BAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2D1R5BT NEW GLOBAL PN 200V 1.5pF A 581-KGQ15ACG2D1R5BT Product overview: 06032U1R5BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032U1R5BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1033761-06032U1R5BAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1033761-06032U1R5BAT2A
Capacitors - Ceramic Capacitors 1033761-06032U1R5BAT2A
Win Source Part Number: 1033761-06032U1R5BAT 2A Category: Capacitors>Ceramic Capacitors Series: U Features: Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 1.5 pF Tolerance: ±0.1pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.036" (0.91mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm) Alternative Parts (Cross-Reference): CBR06C159A1GAC; CBR06C159BAGAC; C0603C159C5GACTU; 06035A1R5CAT2A; GRM1885C1H1R5CA01D; 06031A1R5CAT2A; CC0603CRNPO9BN1R5; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10262-2,06032U1R 5BAT2A-ND,478-10262- 1,478-10262-6

Win Source Part Number: 1033761-06032U1R5BAT2A
Category: Capacitors>Ceramic Capacitors
Series: U
Features: Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 1.5 pF
Tolerance: ±0.1pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.036" (0.91mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm)
Alternative Parts (Cross-Reference): CBR06C159A1GAC; CBR06C159BAGAC; C0603C159C5GACTU; 06035A1R5CAT2A; GRM1885C1H1R5CA01D; 06031A1R5CAT2A; CC0603CRNPO9BN1R5;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-10262-2,06032U1R5BAT2A-ND,478-10262-1,478-10262-6

Buy Now Datasheet
Cap, 1.5Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx - 39K0145 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx
39K0145
Cap, 1.5Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx 39K0145
CAP, 1.5PF, 200V, C0G/NP0, 0603; Capacitance:1.5pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1.5PF, 200V, C0G/NP0, 0603; Capacitance:1.5pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6983986 6983986P 60-06032U1R5BAT2A 1033761-06032U1R5BAT2A 39K0145
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 200V 1.5pF Capacitor Capacitors - Ceramic Capacitors Cap, 1.5Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details