RF CAPACITOR, 15PF, 200V, 0603 ROHS COMPLIANT: YES
CAP CER 15PF 200V C0G/NP0 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66AH8071 | 06032U150FAT2A |
| Product Name | Rf Capacitor, 15Pf, 200V, 0603 Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Applications | RF / Microwave | High Frequency; RF / Microwave |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC |