Kyocera Corporation Cap, Mlcc, C0G / Np0, 12Pf, 200V, 0603; Capacitance Kyocera Avx 06032U120FAT2A

Description
CAP, MLCC, C0G / NP0, 12PF, 200V, 0603; Capacitance:12pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.6mm RoHS Compliant: Yes
Description
CAP, MLCC, C0G / NP0, 12PF, 200V, 0603; Capacitance:12pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G / Np0, 12Pf, 200V, 0603; Capacitance Kyocera Avx - 96Y8279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 12Pf, 200V, 0603; Capacitance Kyocera Avx
96Y8279
Cap, Mlcc, C0G / Np0, 12Pf, 200V, 0603; Capacitance Kyocera Avx 96Y8279
CAP, MLCC, C0G / NP0, 12PF, 200V, 0603; Capacitance:12pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 12PF, 200V, 0603; Capacitance:12pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8279
Product Name Cap, Mlcc, C0G / Np0, 12Pf, 200V, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101332T150DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers