AVX Corporation Switches - Slide Switches 06032C471KAT2A

Description
Manufacturer: AMIS Category: Switches - Slide Switches Capacitance: 0.22μF Voltage Rating DC: 50V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Switches - Slide Switches Capacitance: 0.22μF Voltage Rating DC: 50V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
Switches - Slide Switches
Manufacturer: AMIS Category: Switches - Slide Switches Capacitance: 0.22μF Voltage Rating DC: 50V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm)

Manufacturer: AMIS
Category: Switches - Slide Switches
Capacitance: 0.22μF
Voltage Rating DC: 50V
Dielectric: PET
Tolerance (+ or -): 5%
Termination Style: Solder
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.984" (25.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Slide Switches
Product Name Switches - Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
View Details
Slide Switches - 7347296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details