Kyocera Corporation Ceramic Capacitors 06031U910FAT2A

Description
91pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
91pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ15ACG2A910FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A910FTDKR-ND
Ceramic Capacitors 478-KGQ15ACG2A910FTDKR-ND
91pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

91pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2A910FTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A910FTCT-ND
Ceramic Capacitors 478-KGQ15ACG2A910FTCT-ND
91pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

91pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2A910FTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A910FTTR-ND
Ceramic Capacitors 478-KGQ15ACG2A910FTTR-ND
91pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

91pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Rf Capacitor, 91Pf, 100V, 125Deg C, 0603; Capacitance Kyocera Avx - 08AK4836 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 91Pf, 100V, 125Deg C, 0603; Capacitance Kyocera Avx
08AK4836
Rf Capacitor, 91Pf, 100V, 125Deg C, 0603; Capacitance Kyocera Avx 08AK4836
RF CAPACITOR, 91PF, 100V, 125DEG C, 0603; Capacitance:91pF; Voltage Rating:100V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

RF CAPACITOR, 91PF, 100V, 125DEG C, 0603; Capacitance:91pF; Voltage Rating:100V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGQ15ACG2A910FTDKR-ND 478-KGQ15ACG2A910FTCT-ND 08AK4836
Product Name Ceramic Capacitors Ceramic Capacitors Rf Capacitor, 91Pf, 100V, 125Deg C, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details