Kyocera Corporation Ceramic Capacitors 06031U390KAT2A

Description
39pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
39pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ15ACG2A390KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A390KTTR-ND
Ceramic Capacitors 478-KGQ15ACG2A390KTTR-ND
39pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06031U390KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031U390KAT2A
Ceramic Capacitors 06031U390KAT2A
CAP CER 39PF 100V NP0 0603

CAP CER 39PF 100V NP0 0603

Supplier's Site Datasheet
Capacitor Rf/microwave 39Pf, 100V, 0603 10%; Capacitance Kyocera Avx - 56K4356 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 39Pf, 100V, 0603 10%; Capacitance Kyocera Avx
56K4356
Capacitor Rf/microwave 39Pf, 100V, 0603 10%; Capacitance Kyocera Avx 56K4356
CAPACITOR RF/MICROWAVE 39PF, 100V, 0603 10%; Capacitance:39pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 39PF, 100V, 0603 10%; Capacitance:39pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGQ15ACG2A390KTTR-ND 06031U390KAT2A 56K4356
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 39Pf, 100V, 0603 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers