AVX Corporation Ceramic Capacitors 06031U270GAT2A

Description
27pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Description
27pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 27 pF C0G (NP0) chip capacitor from the U Series, designed for ultra-low equivalent series resistance (ESR) applications. It has a voltage rating of 100V and a capacitance tolerance of ±2%. The capacitor is packaged in a 0603 case size, which measures approximately 1.52 mm x 0.76 mm. It operates effectively within a temperature range of -55°C to +125°C and meets the requirements of MIL-C-55681, making it suitable for military and high-reliability applications. The component is RoHS compliant, ensuring it adheres to environmental regulations. This capacitor is ideal for use in communication devices and other applications requiring stable performance and low ESR.

Datasheet Summary
Powered by GS/AI

The product is a 27 pF C0G (NP0) chip capacitor from the U Series, designed for ultra-low equivalent series resistance (ESR) applications. It has a voltage rating of 100V and a capacitance tolerance of ±2%. The capacitor is packaged in a 0603 case size, which measures approximately 1.52 mm x 0.76 mm. It operates effectively within a temperature range of -55°C to +125°C and meets the requirements of MIL-C-55681, making it suitable for military and high-reliability applications. The component is RoHS compliant, ensuring it adheres to environmental regulations. This capacitor is ideal for use in communication devices and other applications requiring stable performance and low ESR.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ15ACG2A270GTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A270GTCT-ND
Ceramic Capacitors 478-KGQ15ACG2A270GTCT-ND
27pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2A270GTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A270GTTR-ND
Ceramic Capacitors 478-KGQ15ACG2A270GTTR-ND
27pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2A270GTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A270GTDKR-ND
Ceramic Capacitors 478-KGQ15ACG2A270GTDKR-ND
27pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 27pF Capacitor
60-06031U270GAT2A
SMD 100V 27pF Capacitor 60-06031U270GAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2A270GT NEW GLOBAL PN 100V 27pF A 581-KGQ15ACG2A270GT Product overview: 06031U270GAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 27pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 27pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031U270GAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2A270GT NEW GLOBAL PN 100V 27pF A 581-KGQ15ACG2A270GT Product overview: 06031U270GAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 27pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 27pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031U270GAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 27Pf, 100V, 2%, 0603, Reel; Capacitance Kyocera Avx - 10AC9616 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 100V, 2%, 0603, Reel; Capacitance Kyocera Avx
10AC9616
Cap, 27Pf, 100V, 2%, 0603, Reel; Capacitance Kyocera Avx 10AC9616
CAP, 27PF, 100V, 2%, 0603, REEL; Capacitance:27pF; Voltage Rating:100V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 27PF, 100V, 2%, 0603, REEL; Capacitance:27pF; Voltage Rating:100V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 27Pf, 100V, 2%, C0G/np0, 0603, Smd; Capacitance Kyocera Avx - 39K0139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 100V, 2%, C0G/np0, 0603, Smd; Capacitance Kyocera Avx
39K0139
Cap, 27Pf, 100V, 2%, C0G/np0, 0603, Smd; Capacitance Kyocera Avx 39K0139
CAP, 27PF, 100V, 2%, C0G/NP0, 0603, SMD; Capacitance:27pF; Voltage Rating:100V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive RoHS Compliant: Yes

CAP, 27PF, 100V, 2%, C0G/NP0, 0603, SMD; Capacitance:27pF; Voltage Rating:100V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGQ15ACG2A270GTCT-ND 478-KGQ15ACG2A270GTDKR-ND 60-06031U270GAT2A 10AC9616
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 27pF Capacitor Cap, 27Pf, 100V, 2%, 0603, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers