CAPACITOR RF/MICROWAVE 15PF, 100V, 0603 10%; Capacitance:15pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56K4351 |
| Product Name | Capacitor Rf/microwave 15Pf, 100V, 0603 10%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |