8200pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAPACITOR CERAMIC 8200PF 100V, X7R, 5%, 0603; Capacitance:8200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
CAP CER 8200PF 100V X7R 0603
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 06031C822JAT2A-ND | 55J3367 | 06031C822JAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 8200Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |