Kyocera Corporation Ceramic Capacitors 06031C821KAT2A

Description
820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5141-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5141-2-ND
Ceramic Capacitors 478-5141-2-ND
820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5141-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5141-1-ND
Ceramic Capacitors 478-5141-1-ND
820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5141-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5141-6-ND
Ceramic Capacitors 478-5141-6-ND
820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353152 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353152
MLCCs - Multilayer Ceramic Capacitors 1353152
KYOCERA AVX 06031C821KAT2A

KYOCERA AVX 06031C821KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356563 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356563
MLCCs - Multilayer Ceramic Capacitors 1356563
KYOCERA AVX 06031C821KAT2A

KYOCERA AVX 06031C821KAT2A

Supplier's Site
CAP CER 820PF 100V X7R 0603 - 66-06031C821KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 820PF 100V X7R 0603
66-06031C821KAT2A
CAP CER 820PF 100V X7R 0603 66-06031C821KAT2A
CAP CER 820PF 100V X7R 0603

CAP CER 820PF 100V X7R 0603

Supplier's Site
Ceramic Capacitor 820Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1260 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 820Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1260
Ceramic Capacitor 820Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1260
CERAMIC CAPACITOR 820PF, 100V, X7R, 10%, 0603; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 820PF, 100V, X7R, 10%, 0603; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 820Pf, 100V, 0603; Capacitance Kyocera Avx - 54H3914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 820Pf, 100V, 0603; Capacitance Kyocera Avx
54H3914
Cap, Mlcc, X7R, 820Pf, 100V, 0603; Capacitance Kyocera Avx 54H3914
CAP, MLCC, X7R, 820PF, 100V, 0603; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 820PF, 100V, 0603; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5141-2-ND 478-5141-6-ND 1353152 66-06031C821KAT2A 96M1260
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 820PF 100V X7R 0603 Ceramic Capacitor 820Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - M15R103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers