KYOCERA AVX Components Corporation Capacitor Ceramic 5600Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 06031C562JAT4A

Description
CAPACITOR CERAMIC 5600PF 100V, X7R, 5%, 0603; Capacitance:5600pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 5600PF 100V, X7R, 5%, 0603; Capacitance:5600pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J3342 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J3342
Capacitor Ceramic 5600Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J3342
CAPACITOR CERAMIC 5600PF 100V, X7R, 5%, 0603; Capacitance:5600pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 100V, X7R, 5%, 0603; Capacitance:5600pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3342
Product Name Capacitor Ceramic 5600Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers