Kyocera Corporation Ceramic Capacitor 5600Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06031C562JAT2A

Description
CERAMIC CAPACITOR 5600PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 5600PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5600Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3341 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3341
Ceramic Capacitor 5600Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3341
CERAMIC CAPACITOR 5600PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 5600 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8319 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 5600 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8319
Multilayer Ceramic Capacitor, 5600 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8319
Multilayer Ceramic Capacitor, 5600 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 5600 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5600Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4436 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4436
Cap, 5600Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4436
CAP, 5600PF, 100V, 5%, X7R, 0603, REEL; Capacitance:5600pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 5600PF, 100V, 5%, X7R, 0603, REEL; Capacitance:5600pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 55J3341 50R8319 13AC4436
Product Name Ceramic Capacitor 5600Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 5600 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 5600Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0056 microF 0.0056 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers