Kyocera Corporation Ceramic Capacitors 06031C561KAT2A

Description
560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5002-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5002-2-ND
Ceramic Capacitors 478-5002-2-ND
560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5002-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5002-1-ND
Ceramic Capacitors 478-5002-1-ND
560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5002-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5002-6-ND
Ceramic Capacitors 478-5002-6-ND
560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1255 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1255
Ceramic Capacitor 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1255
CERAMIC CAPACITOR 560PF, 100V, X7R, 10%, 0603; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF, 100V, X7R, 10%, 0603; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3337 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3337
Ceramic Capacitor 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3337
CERAMIC CAPACITOR 560PF, 100V, X7R, 10%, 0603; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF, 100V, X7R, 10%, 0603; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5002-2-ND 478-5002-6-ND 96M1255
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details