AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06031C472KAZ2A

Description
KYOCERA AVX 06031C472KAZ2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031C472KAZ2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356522 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356522
MLCCs - Multilayer Ceramic Capacitors 1356522
KYOCERA AVX 06031C472KAZ2A

KYOCERA AVX 06031C472KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353147 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353147
MLCCs - Multilayer Ceramic Capacitors 1353147
KYOCERA AVX 06031C472KAZ2A

KYOCERA AVX 06031C472KAZ2A

Supplier's Site
Capacitor Ceramic 4700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 66M3037 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
66M3037
Capacitor Ceramic 4700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 66M3037
CAPACITOR CERAMIC 4700PF 100V, X7R, 10%, 0603; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 100V, X7R, 10%, 0603; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Flexiterm Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 26M5124 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
26M5124
Multilayer Ceramic Capacitor, Flexiterm Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 26M5124
Multilayer Ceramic Capacitor, FLEXITERM Series, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06031C472KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C472KAZ2A
Ceramic Capacitors 06031C472KAZ2A
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356522 66M3037 26M5124 06031C472KAZ2A
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 4700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic Ceramic Composition
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details