AVX Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs 06031C472KAT2A

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Package / Case: 8-PowerDFN Product Type: Passive, Cold Plate
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Package / Case: 8-PowerDFN Product Type: Passive, Cold Plate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Package / Case: 8-PowerDFN Product Type: Passive, Cold Plate

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination Style: Solder
Termination: Solder
Package / Case: 8-PowerDFN
Product Type: Passive, Cold Plate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products