Kyocera Corporation Automotive SMD 470pF 100V Capacitor 06031C471K4Z2A

Description
Cap Ceramic 470pF 100V X7R 10% Pad SMD 0603 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 06031C471K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C471K4Z2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 470pF 100V X7R 10% Pad SMD 0603 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 06031C471K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C471K4Z2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 470pF 100V Capacitor
60-06031C471K4Z2A
Automotive SMD 470pF 100V Capacitor 60-06031C471K4Z2A
Cap Ceramic 470pF 100V X7R 10% Pad SMD 0603 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 06031C471K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C471K4Z2A can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 100V X7R 10% Pad SMD 0603 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 06031C471K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C471K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 478-9864-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9864-1-ND
Ceramic Capacitors 478-9864-1-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-9864-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9864-6-ND
Ceramic Capacitors 478-9864-6-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-9864-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9864-2-ND
Ceramic Capacitors 478-9864-2-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3036 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3036
Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3036
CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Aec-Q200, 470Pf, 100V, 0603; Capacitance Kyocera Avx - 96Y8260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 470Pf, 100V, 0603; Capacitance Kyocera Avx
96Y8260
Cap, Mlcc, Aec-Q200, 470Pf, 100V, 0603; Capacitance Kyocera Avx 96Y8260
CAP, MLCC, AEC-Q200, 470PF, 100V, 0603; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 470PF, 100V, 0603; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8065 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8065
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8065
CAP, AEC-Q200, 470PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06031C471K4Z2A 478-9864-1-ND 478-9864-6-ND 66M3036 66AH8065
Product Name Automotive SMD 470pF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details