Kyocera Corporation Ceramic Capacitors 06031C431KAT2A

Description
430pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
430pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C431KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031C431KAT2A-ND
Ceramic Capacitors 06031C431KAT2A-ND
430pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

430pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C431KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031C431KAT2A
Capacitors - Ceramic Capacitors 06031C431KAT2A
CAP CER 430PF 100V X7R 0603

CAP CER 430PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 430Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3317 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 430Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3317
Capacitor Ceramic 430Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3317
CAPACITOR CERAMIC 430PF, 100V, X7R, 10%, 0603; Capacitance:430pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 430PF, 100V, X7R, 10%, 0603; Capacitance:430pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031C431KAT2A-ND 06031C431KAT2A 55J3317
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 430Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details