Kyocera Corporation Ceramic Capacitor 3300Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx 06031C332MAT2A

Description
CERAMIC CAPACITOR 3300PF 100V, X7R, 20%, 0603; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF 100V, X7R, 20%, 0603; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J3299 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J3299
Ceramic Capacitor 3300Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J3299
CERAMIC CAPACITOR 3300PF 100V, X7R, 20%, 0603; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 100V, X7R, 20%, 0603; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3299
Product Name Ceramic Capacitor 3300Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers