Kyocera Corporation Ceramic Capacitors 06031C272MAT2A

Description
2700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C272MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031C272MAT2A-ND
Ceramic Capacitors 06031C272MAT2A-ND
2700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C272MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031C272MAT2A
Capacitors - Ceramic Capacitors 06031C272MAT2A
CAP CER 2700PF 100V X7R 0603

CAP CER 2700PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 2700Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J3285 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J3285
Capacitor Ceramic 2700Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J3285
CAPACITOR CERAMIC 2700PF 100V, X7R, 20%, 0603; Capacitance:2700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 100V, X7R, 20%, 0603; Capacitance:2700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031C272MAT2A-ND 06031C272MAT2A 55J3285
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 2700Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 337UVG4R0MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers