Kyocera Corporation Ceramic Capacitors 06031C222K4Z2A

Description
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF15AR72A222KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR72A222KTDKR-ND
Ceramic Capacitors 478-KAF15AR72A222KTDKR-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR72A222KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR72A222KTTR-ND
Ceramic Capacitors 478-KAF15AR72A222KTTR-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR72A222KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR72A222KTCT-ND
Ceramic Capacitors 478-KAF15AR72A222KTCT-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, 2200Pf, 100V, 0603; Capacitance Kyocera Avx - 96Y8258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 2200Pf, 100V, 0603; Capacitance Kyocera Avx
96Y8258
Cap, Mlcc, Aec-Q200, 2200Pf, 100V, 0603; Capacitance Kyocera Avx 96Y8258
CAP, MLCC, AEC-Q200, 2200PF, 100V, 0603; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 2200PF, 100V, 0603; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8063
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8063
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 06031C222K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C222K4Z2A
Ceramic Capacitors 06031C222K4Z2A
CAP CER 2200PF 100V X7R 0603

CAP CER 2200PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF15AR72A222KTDKR-ND 478-KAF15AR72A222KTTR-ND 96Y8258 66AH8063 06031C222K4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, 2200Pf, 100V, 0603; Capacitance Kyocera Avx Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details