220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 220PF 100V X7R 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-6331-6-ND | 478-6331-1-ND | 06031C221KAZ2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts |