Kyocera Corporation Ceramic Capacitors 06031C221KAT4A

Description
CAP CER 220PF 100V X7R 0603
Datasheet
Description
CAP CER 220PF 100V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C221KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C221KAT4A
Ceramic Capacitors 06031C221KAT4A
CAP CER 220PF 100V X7R 0603

CAP CER 220PF 100V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 220Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3265
Capacitor Ceramic 220Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3265
CAPACITOR CERAMIC 220PF, 100V, X7R, 10%, 0603; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF, 100V, X7R, 10%, 0603; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06031C221KAT4A 55J3265
Product Name Ceramic Capacitors Capacitor Ceramic 220Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers