Kyocera Corporation Ceramic Capacitors 06031C221J4T2A

Description
CAP CER 220PF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 220PF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C221J4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C221J4T2ACT-ND
Ceramic Capacitors 478-06031C221J4T2ACT-ND
CAP CER 220PF 100V X7R 0603

CAP CER 220PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06031C221J4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C221J4T2ADKR-ND
Ceramic Capacitors 478-06031C221J4T2ADKR-ND
CAP CER 220PF 100V X7R 0603

CAP CER 220PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06031C221J4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C221J4T2ATR-ND
Ceramic Capacitors 478-06031C221J4T2ATR-ND
220pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-06031C221J4T2ACT-ND 478-06031C221J4T2ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details