Kyocera Corporation Ceramic Capacitors 06031C182KAT2A

Description
1800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4999-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4999-2-ND
Ceramic Capacitors 478-4999-2-ND
1800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4999-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4999-6-ND
Ceramic Capacitors 478-4999-6-ND
1800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4999-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4999-1-ND
Ceramic Capacitors 478-4999-1-ND
1800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3255 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3255
Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3255
CAPACITOR CERAMIC 1800PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1800Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1242 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1242
Ceramic Capacitor 1800Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1242
CERAMIC CAPACITOR 1800PF 100V, X7R, 10%, 0603; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF 100V, X7R, 10%, 0603; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4999-2-ND 478-4999-6-ND 55J3255 96M1242
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 1800Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details