Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031C182JAT2A

Description
KYOCERA AVX 06031C182JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031C182JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353132 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353132
MLCCs - Multilayer Ceramic Capacitors 1353132
KYOCERA AVX 06031C182JAT2A

KYOCERA AVX 06031C182JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356569 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356569
MLCCs - Multilayer Ceramic Capacitors 1356569
KYOCERA AVX 06031C182JAT2A

KYOCERA AVX 06031C182JAT2A

Supplier's Site
Ceramic Capacitors - 478-3704-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3704-6-ND
Ceramic Capacitors 478-3704-6-ND
1800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3704-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3704-1-ND
Ceramic Capacitors 478-3704-1-ND
1800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3704-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3704-2-ND
Ceramic Capacitors 478-3704-2-ND
1800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 1800Pf, 100V, 0603, Reel; Capacitance Kyocera Avx - 55J3253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1800Pf, 100V, 0603, Reel; Capacitance Kyocera Avx
55J3253
Cap, Mlcc, X7R, 1800Pf, 100V, 0603, Reel; Capacitance Kyocera Avx 55J3253
CAP, MLCC, X7R, 1800PF, 100V, 0603, REEL; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1800PF, 100V, 0603, REEL; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1800 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8311 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1800 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8311
Multilayer Ceramic Capacitor, 1800 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8311
Multilayer Ceramic Capacitor, 1800 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1800 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1800Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4432 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4432
Cap, 1800Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4432
CAP, 1800PF, 100V, 5%, X7R, 0603, REEL; Capacitance:1800pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 1800PF, 100V, 5%, X7R, 0603, REEL; Capacitance:1800pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353132 478-3704-6-ND 478-3704-1-ND 55J3253 50R8311 13AC4432
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 1800Pf, 100V, 0603, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1800 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 1800Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details