Kyocera Corporation Ceramic Capacitors 06031C161KAT2A

Description
160pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
160pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C161KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031C161KAT2A-ND
Ceramic Capacitors 06031C161KAT2A-ND
160pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

160pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C161KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06031C161KAT2A
Capacitors - Ceramic Capacitors 06031C161KAT2A
CAP CER 160PF 100V X7R 0603

CAP CER 160PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 160Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3248 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 160Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3248
Capacitor Ceramic 160Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3248
CAPACITOR CERAMIC 160PF, 100V, X7R, 10%, 0603; Capacitance:160pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 160PF, 100V, X7R, 10%, 0603; Capacitance:160pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031C161KAT2A-ND 06031C161KAT2A 55J3248
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 160Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details