AVX Corporation Ceramic Capacitors 06031C122KAT2A

Description
1200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4998-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4998-2-ND
Ceramic Capacitors 478-4998-2-ND
1200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4998-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4998-1-ND
Ceramic Capacitors 478-4998-1-ND
1200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4998-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4998-6-ND
Ceramic Capacitors 478-4998-6-ND
1200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353126 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353126
MLCCs - Multilayer Ceramic Capacitors 1353126
KYOCERA AVX 06031C122KAT2A

KYOCERA AVX 06031C122KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356526 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356526
MLCCs - Multilayer Ceramic Capacitors 1356526
KYOCERA AVX 06031C122KAT2A

KYOCERA AVX 06031C122KAT2A

Supplier's Site
CAP CER 1200PF 100V X7R 0603 - 66-06031C122KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1200PF 100V X7R 0603
66-06031C122KAT2A
CAP CER 1200PF 100V X7R 0603 66-06031C122KAT2A
CAP CER 1200PF 100V X7R 0603

CAP CER 1200PF 100V X7R 0603

Supplier's Site
Ceramic Capacitor 1200Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1238 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1238
Ceramic Capacitor 1200Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1238
CERAMIC CAPACITOR 1200PF 100V, X7R, 10%, 0603; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF 100V, X7R, 10%, 0603; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1200Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 01J3547 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
01J3547
Ceramic Capacitor 1200Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 01J3547
CERAMIC CAPACITOR 1200PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4998-2-ND 478-4998-6-ND 1353126 66-06031C122KAT2A 96M1238 01J3547
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 1200PF 100V X7R 0603 Ceramic Capacitor 1200Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 1200Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic X7R; X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers