0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.1UF 100V X7R 0603
100V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KAM15BR72A104KTCT-ND | 478-KAM15BR72A104KTDKR-ND | 06031C104K4T2A | 06031C104K4T2A | 83AH8477 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |