AVX Corporation Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06031C103KAT2A.

Description
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0603RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0603RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5421 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5421
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5421
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0603RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5421
Product Name Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers