Kyocera Corporation SMD 100V Capacitor 06031C103JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A103JT NEW GLOBAL PN 100V 0.01u A 581-KGM15AR72A103JT Product overview: 06031C103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C103JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A103JT NEW GLOBAL PN 100V 0.01u A 581-KGM15AR72A103JT Product overview: 06031C103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C103JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V Capacitor
60-06031C103JAT2A
SMD 100V Capacitor 60-06031C103JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A103JT NEW GLOBAL PN 100V 0.01u A 581-KGM15AR72A103JT Product overview: 06031C103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C103JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A103JT NEW GLOBAL PN 100V 0.01u A 581-KGM15AR72A103JT Product overview: 06031C103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C103JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356576 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356576
MLCCs - Multilayer Ceramic Capacitors 1356576
KYOCERA AVX 06031C103JAT2A

KYOCERA AVX 06031C103JAT2A

Supplier's Site
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 96M1236 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
96M1236
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 96M1236
CERAMIC CAPACITOR 0.01UF 100V, X7R, 5%, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 5%, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3216 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3216
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3216
CERAMIC CAPACITOR 0.01UF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9301 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9301
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9301
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 85R5669 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
85R5669
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 85R5669
SMD Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06031C103JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C103JAT2A
Ceramic Capacitors 06031C103JAT2A
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06031C103JAT2A 1356576 96M1236 04X9301 06031C103JAT2A
Product Name SMD 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers