Kyocera Corporation Ceramic Capacitors 06031C102MAT2A

Description
CAP CER 1000PF 100V X7R 0603
Datasheet
Description
CAP CER 1000PF 100V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C102MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C102MAT2A
Ceramic Capacitors 06031C102MAT2A
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3214 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J3214
Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J3214
CERAMIC CAPACITOR 1000PF 100V, X7R, 20%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 20%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx - 96M1235 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx
96M1235
Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx 96M1235
CERAMIC CAPACITOR 1000PF 100V, X7R, 20%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 20%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031C102MAT2A 55J3214 96M1235
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1971-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details