Kyocera Corporation Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06031C102KAT4A

Description
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 07H4141 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
07H4141
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 07H4141
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07H4141
Product Name Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details