Kyocera Corporation Ceramic Capacitors 06031A910GAT2A

Description
91pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
91pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031A910GAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A910GAT2ATR-ND
Ceramic Capacitors 478-06031A910GAT2ATR-ND
91pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

91pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031A910GAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A910GAT2ACT-ND
Ceramic Capacitors 478-06031A910GAT2ACT-ND
91pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

91pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031A910GAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A910GAT2ADKR-ND
Ceramic Capacitors 478-06031A910GAT2ADKR-ND
91pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

91pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 91pF 100V Capacitor
60-06031A910GAT2A
SMD 91pF 100V Capacitor 60-06031A910GAT2A
Cap Ceramic 91pF 100V C0G 2% Pad SMD 0603 125°C T/R Product overview: 06031A910GAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 91pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A910GAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 91pF 100V C0G 2% Pad SMD 0603 125°C T/R Product overview: 06031A910GAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 91pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A910GAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-06031A910GAT2ATR-ND 478-06031A910GAT2ADKR-ND 60-06031A910GAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 91pF 100V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 337UVK025MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details