Kyocera Corporation Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 06031A8R2CAT2A

Description
CAPACITOR CERAMIC 8.2PF 100V, C0G, 0.25pF, 0603; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 8.2PF 100V, C0G, 0.25pF, 0603; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 55J3175 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
55J3175
Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 55J3175
CAPACITOR CERAMIC 8.2PF 100V, C0G, 0.25pF, 0603; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 8.2PF 100V, C0G, 0.25pF, 0603; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 8.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 96M1232 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
96M1232
Ceramic Capacitor 8.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 96M1232
CERAMIC CAPACITOR 8.2PF 100V, C0G, 0.25pF, 0603; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8.2PF 100V, C0G, 0.25pF, 0603; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3175
Product Name Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers