Kyocera Corporation CAP CER 6.8PF 100V C0G/NP0 0603 06031A6R8DAT2A

Description
CAP CER 6.8PF 100V C0G/NP0 0603
Datasheet
Description
CAP CER 6.8PF 100V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 6.8PF 100V C0G/NP0 0603 - 66-06031A6R8DAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 6.8PF 100V C0G/NP0 0603
66-06031A6R8DAT2A
CAP CER 6.8PF 100V C0G/NP0 0603 66-06031A6R8DAT2A
CAP CER 6.8PF 100V C0G/NP0 0603

CAP CER 6.8PF 100V C0G/NP0 0603

Supplier's Site
Capacitor Ceramic 6.8Pf 100V, C0G, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx - 30H0517 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6.8Pf 100V, C0G, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx
30H0517
Capacitor Ceramic 6.8Pf 100V, C0G, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx 30H0517
CAPACITOR CERAMIC 6.8PF 100V, C0G, 0.5pF, 0603, FULL REEL; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 6.8PF 100V, C0G, 0.5pF, 0603, FULL REEL; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 6.8Pf, 100V, 0603; Capacitance Kyocera Avx - 60R6198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 6.8Pf, 100V, 0603; Capacitance Kyocera Avx
60R6198
Cap, Mlcc, C0G, 6.8Pf, 100V, 0603; Capacitance Kyocera Avx 60R6198
CAP, MLCC, C0G, 6.8PF, 100V, 0603; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 6.8PF, 100V, 0603; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-06031A6R8DAT2A 30H0517
Product Name CAP CER 6.8PF 100V C0G/NP0 0603 Capacitor Ceramic 6.8Pf 100V, C0G, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 6.80E-6 microF 6.80E-6 microF
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers