Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031A6R8CAT2A

Description
KYOCERA AVX 06031A6R8CAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031A6R8CAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353109 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353109
MLCCs - Multilayer Ceramic Capacitors 1353109
KYOCERA AVX 06031A6R8CAT2A

KYOCERA AVX 06031A6R8CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356564 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356564
MLCCs - Multilayer Ceramic Capacitors 1356564
KYOCERA AVX 06031A6R8CAT2A

KYOCERA AVX 06031A6R8CAT2A

Supplier's Site
Cap, Mlcc, C0G, 6.8Pf, 100V, 0603; Capacitance Kyocera Avx - 96Y8248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 6.8Pf, 100V, 0603; Capacitance Kyocera Avx
96Y8248
Cap, Mlcc, C0G, 6.8Pf, 100V, 0603; Capacitance Kyocera Avx 96Y8248
CAP, MLCC, C0G, 6.8PF, 100V, 0603; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 6.8PF, 100V, 0603; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 6.8Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 77AH4963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
77AH4963
Cap, 6.8Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 77AH4963
CAP, 6.8PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 6.8PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 6.8Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8054
Cap, 6.8Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8054
CAP, 6.8PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 6.8PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 06031A6R8CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A6R8CAT2A
Ceramic Capacitors 06031A6R8CAT2A
CAP CER 6.8PF 100V C0G/NP0 0603

CAP CER 6.8PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1353109 96Y8248 77AH4963 06031A6R8CAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, C0G, 6.8Pf, 100V, 0603; Capacitance Kyocera Avx Cap, 6.8Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details