Kyocera Corporation SMD 100V 68pF Capacitor 06031A680JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A680JT NEW GLOBAL PN 100V 68pF A 581-KGM15ACG2A680JT Product overview: 06031A680JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A680JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A680JT NEW GLOBAL PN 100V 68pF A 581-KGM15ACG2A680JT Product overview: 06031A680JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A680JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 68pF Capacitor
60-06031A680JAT2A
SMD 100V 68pF Capacitor 60-06031A680JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A680JT NEW GLOBAL PN 100V 68pF A 581-KGM15ACG2A680JT Product overview: 06031A680JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A680JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A680JT NEW GLOBAL PN 100V 68pF A 581-KGM15ACG2A680JT Product overview: 06031A680JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A680JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 68Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 96M1231 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
96M1231
Ceramic Capacitor 68Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 96M1231
CERAMIC CAPACITOR 68PF 100V, C0G, 5%, 0603; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 100V, C0G, 5%, 0603; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 68Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3157 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3157
Ceramic Capacitor 68Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3157
CERAMIC CAPACITOR 68PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8305 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8305
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8305
SMD Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 68Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx - 04X9298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx
04X9298
Cap, 68Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx 04X9298
CAP, 68PF, 100V, 5%, C0G, 0603, REEL; Capacitance:68pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 68PF, 100V, 5%, C0G, 0603, REEL; Capacitance:68pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06031A680JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A680JAT2A
Ceramic Capacitors 06031A680JAT2A
CAP CER 68PF 100V C0G/NP0 0603

CAP CER 68PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06031A680JAT2A 96M1231 55J3157 50R8305 04X9298 06031A680JAT2A
Product Name SMD 100V 68pF Capacitor Ceramic Capacitor 68Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 68Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 68Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF6R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details