Kyocera Corporation Ceramic Capacitors 06031A620JAT2A

Description
62pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
62pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A620JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031A620JAT2A-ND
Ceramic Capacitors 06031A620JAT2A-ND
62pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031A620JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06031A620JAT2A
Capacitors - Ceramic Capacitors 06031A620JAT2A
CAP CER 62PF 100V NP0 0603

CAP CER 62PF 100V NP0 0603

Supplier's Site
Ceramic Capacitor 62Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3152 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 62Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3152
Ceramic Capacitor 62Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3152
CERAMIC CAPACITOR 62PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:62pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 62PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:62pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031A620JAT2A-ND 06031A620JAT2A 55J3152
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 62Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers