Kyocera Corporation Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 06031A470J4T2A

Description
CAP, AEC-Q200, 47PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
Datasheet
Description
CAP, AEC-Q200, 47PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8052
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8052
CAP, AEC-Q200, 47PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 47PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4832
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4832
CAP, AEC-Q200, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 09R7496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
09R7496
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 09R7496
CAP, AEC-Q200, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66AH8052 08AK4832
Product Name Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details