Kyocera Corporation Ceramic Capacitors 06031A430FAT2A

Description
43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10205-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10205-6-ND
Ceramic Capacitors 478-10205-6-ND
43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10205-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10205-1-ND
Ceramic Capacitors 478-10205-1-ND
43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10205-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10205-2-ND
Ceramic Capacitors 478-10205-2-ND
43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 43Pf, 100V, 0603; Capacitance Kyocera Avx - 96Y8245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 43Pf, 100V, 0603; Capacitance Kyocera Avx
96Y8245
Cap, Mlcc, C0G, 43Pf, 100V, 0603; Capacitance Kyocera Avx 96Y8245
CAP, MLCC, C0G, 43PF, 100V, 0603; Capacitance:43pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, C0G, 43PF, 100V, 0603; Capacitance:43pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06031A430FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A430FAT2A
Ceramic Capacitors 06031A430FAT2A
CAP CER 43PF 100V NP0 0603

CAP CER 43PF 100V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10205-6-ND 478-10205-1-ND 96Y8245 06031A430FAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 43Pf, 100V, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C0805C472K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details