CERAMIC CAPACITOR 3.9PF 100V, C0G, 0.25pF, 0603; Capacitance:3.9pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
CAPACITOR CERAMIC 3.9PF 100V, C0G, 0.25pF, 0603; Capacitance:3.9pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP CER 3.9PF 100V C0G/NP0 0603
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 96M1219 | 55J3038 | 06031A3R9CAT2A |
| Product Name | Ceramic Capacitor 3.9Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx | Capacitor Ceramic 3.9Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 3.90E-6 microF | 3.90E-6 microF | 3.90E-6 microF |
| WVDC | 100 volts | 100 volts | |
| Packing Method | Tape Reel | Tape Reel |