AVX Corporation Capacitor Case / Package Kyocera Avx 06031A3R0CAT2A.

Description
Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Qualification:-; MSL:-; Case Size:0603; Ceramic Capacitor Case:0603 [1608 Metric] RoHS Compliant: Yes
Description
Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Qualification:-; MSL:-; Case Size:0603; Ceramic Capacitor Case:0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Case / Package Kyocera Avx - 26AC5414 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Kyocera Avx
26AC5414
Capacitor Case / Package Kyocera Avx 26AC5414
Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Qualification:-; MSL:-; Case Size:0603; Ceramic Capacitor Case:0603 [1608 Metric] RoHS Compliant: Yes

Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Qualification:-; MSL:-; Case Size:0603; Ceramic Capacitor Case:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5414
Product Name Capacitor Case / Package Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details